Logitech logo

Logitech TAPMSTBASE/2 video conferencing system Multipoint Control Unit (MCU)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76396
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Logitech TAPMSTBASE/2 video conferencing system Multipoint Control Unit (MCU):

Logitech TAPMSTBASE/2, Multipoint Control Unit (MCU), Black

Long summary description Logitech TAPMSTBASE/2 video conferencing system Multipoint Control Unit (MCU):

Logitech TAPMSTBASE/2. Product type: Multipoint Control Unit (MCU). Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.