Logitech 981-000350, Wired, Office/Call center, 20 - 20000 Hz, 80 g, Headset, White
Logitech 981-000350. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1,8 m. Weight: 80 g. Product color: White