Logitech QuickCam Chat, 640 x 480 pixels, 30 fps, 640 x 480 pixels, USB 2.0, Black, Silver, CMOS
Logitech QuickCam Chat. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Interface: USB 2.0, Product color: Black, Silver, Sensor type: CMOS. Bundled software: QuickCapture, HP PhotoSmart Essential.. Minimum system requirements: USB, CD-ROM., Minimum RAM: 128 MB. Minimum processor: Pentium III 700 Mhz, Celeron, AMD Athlon, Minimum storage drive space: 200 MB, Compatible operating systems: Windows MCE, XP & Vista.