Logitech logo

Logitech CC3000e webcam 1920 x 1080 pixels Black, Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59078
Info modified on:
22 Nov 2022, 15:22:45
Short summary description Logitech CC3000e webcam 1920 x 1080 pixels Black, Grey:

Logitech CC3000e, 1920 x 1080 pixels, Full HD, 30 fps, 1920x1080@30fps, 10x, Black, Grey

Long summary description Logitech CC3000e webcam 1920 x 1080 pixels Black, Grey:

Logitech CC3000e. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Product color: Black, Grey, Mounting type: Stand, Tilt angle range: 0 - 130°. Frequency range: 120 - 1000 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.