Logitech 960-000694, 3 MP, 1280 x 720 pixels, 30 fps, 720p, 55°, USB 2.0
Logitech 960-000694. Megapixel: 3 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Mounting type: Clip. Windows operating systems supported: Windows 7, Mac operating systems supported: Mac OS X 10.10 Yosemite, Other operating systems supported: ChromeOS. Width: 31,9 mm, Depth: 66,6 mm, Height: 72,9 mm. Package width: 52,2 mm, Package depth: 101,5 mm, Package height: 81 mm