Logitech logo

Logitech 1.3 MP C500 webcam 1,3 MP 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75476
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
31 Mar 2019
Short summary description Logitech 1.3 MP C500 webcam 1,3 MP 1280 x 1024 pixels Black:

Logitech 1.3 MP Webcam C500, 1,3 MP, 1280 x 1024 pixels, 30 fps, Black, 1,8 m, Logitech Vid Capture videos and images E-mail videos and images YouTube upload Logitech Video...

Long summary description Logitech 1.3 MP C500 webcam 1,3 MP 1280 x 1024 pixels Black:

Logitech 1.3 MP Webcam C500. Megapixel: 1,3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Product color: Black, Cable length: 1,8 m. Bundled software: Logitech Vid Capture videos and images E-mail videos and images YouTube upload Logitech Video.... Minimum system requirements: OS-compatible sound card and speakers, Minimum RAM: 256 MB. Minimum processor: 1 GHz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows XP (SP2 +) Windows Vista / Windows 7 (32-bit/ 64-bit)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.