Logitech logo

Logitech 920-010185 mobile device keyboard QWERTY Arabic Smart Connector Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61752
Info modified on:
05 Mar 2025, 11:52:43
Short summary description Logitech 920-010185 mobile device keyboard QWERTY Arabic Smart Connector Grey:

Logitech 920-010185, QWERTY, Arabic, Trackpad, 1,9 cm, 1 mm, Apple

Long summary description Logitech 920-010185 mobile device keyboard QWERTY Arabic Smart Connector Grey:

Logitech 920-010185. Keyboard layout: QWERTY, Keyboard language: Arabic, Pointing device: Trackpad. Brand compatibility: Apple, Compatibility: iPad Pro 12.9-inch (5th gen), Product color: Grey. Connectivity technology: Wireless, Device interface: Smart Connector. Power source: Dock. Mobile operating systems supported: iPadOS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.