Logitech MX Keys, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTY, Graphite
Logitech MX Keys. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Graphite