Logitech logo

Logitech G110 keyboard Gaming USB QWERTZ German Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91304
Info modified on:
14 Mar 2024, 17:11:06
Short summary description Logitech G110 keyboard Gaming USB QWERTZ German Black:

Logitech G110, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description Logitech G110 keyboard Gaming USB QWERTZ German Black:

Logitech G110. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ. Wrist rest. USB hub, Recommended usage: Gaming. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.