Logitech Wireless Keyboard K360, Full-size (100%), Wireless, RF Wireless, Black
Logitech Wireless Keyboard K360. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless. Product color: Black