Logitech 910-007047, Ambidextrous, Optical, RF Wireless + Bluetooth, 4000 DPI, White
Logitech 910-007047. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: White