Logitech logo

Logitech M90 mouse Office Ambidextrous USB Type-A Optical

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309898
Info modified on:
14 Jun 2024, 10:21:04
Short summary description Logitech M90 mouse Office Ambidextrous USB Type-A Optical:

Logitech M90, Ambidextrous, Optical, USB Type-A, Grey

Long summary description Logitech M90 mouse Office Ambidextrous USB Type-A Optical:

Logitech M90. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.