Logitech logo

Logitech Wireless Rechargeable Touchpad T650 touch pad Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26236
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
31 Mar 2019
Short summary description Logitech Wireless Rechargeable Touchpad T650 touch pad Black:

Logitech Wireless Rechargeable Touchpad T650, Wireless, USB, Black, 143 mm, 32 mm, 32,5 mm

Long summary description Logitech Wireless Rechargeable Touchpad T650 touch pad Black:

Logitech Wireless Rechargeable Touchpad T650. Connectivity technology: Wireless, Interface: USB, Product color: Black. Package width: 143 mm, Package depth: 32 mm, Package height: 32,5 mm. Compatible operating systems: Windows 7/8. Master (outer) case weight: 4,5 kg, Master (outer) case length: 169 mm, Master (outer) case width: 150 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.