Logitech logo

Logitech 910-001354 wireless presenter RF Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219565
Info modified on:
05 Mar 2025, 11:08:57
Short summary description Logitech 910-001354 wireless presenter RF Black:

Logitech 910-001354, RF, USB, 15 m, Black

Long summary description Logitech 910-001354 wireless presenter RF Black:

Logitech 910-001354. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Mini receiver. Product color: Black, Presenter functions: Laser pointer, Remote control, Laser pointer color: Red. Battery technology: Alkaline, Battery type: AAA. Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP. Quantity per pack: 1 pc(s), Package width: 37 mm, Package depth: 92 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.