Lirio by Philips logo

Lirio by Philips VOLTA ceiling lighting G4 Halogen

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70008
Info modified on:
30 Apr 2024, 21:42:04
Short summary description Lirio by Philips VOLTA ceiling lighting G4 Halogen:

Lirio by Philips VOLTA, 28 bulb(s), Halogen, G4, Aluminium

Long summary description Lirio by Philips VOLTA ceiling lighting G4 Halogen:

Lirio by Philips VOLTA. Product color: Aluminium, Mounting type: Surfaced, Housing material: Aluminium, Glass. Fitting/cap type: G4, Number of bulbs: 28 bulb(s), Bulb type: Halogen. Input voltage: 230 V, AC input voltage: 230 V. Width: 248 mm, Height: 2600 mm, Length: 1017 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.