Linksys logo

Linksys LACPI30 Gigabit Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155064
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys LACPI30 Gigabit Ethernet:

Linksys LACPI30, Gigabit Ethernet, 10,100,1000 Mbit/s, 10/100/1000BASE-T, Cat5, Black, Blue, 100 m

Long summary description Linksys LACPI30 Gigabit Ethernet:

Linksys LACPI30. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000BASE-T. Product color: Black, Blue, Maximum operating distance: 100 m, LED indicators: PoE, System. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Input current: 2 A. Compliance industry standards: IEEE802.3 10BASE-T, IEEE802.3u 100BASE-TX, IEEE802.3ab 1000BASE-T, IEEE802.3af, IEEE802.3at, Certification: FCC Class A, CE Class A, IC, UL/cUL, CB. Weight: 393,5 g, Dimensions (WxDxH): 73 x 154 x 36 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.