Linksys logo

Linksys EA9300 wireless router Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24278
Info modified on:
14 Mar 2024, 19:20:19
Short summary description Linksys EA9300 wireless router Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

Linksys EA9300, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Black, Tabletop router

Long summary description Linksys EA9300 wireless router Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

Linksys EA9300. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 4 Mbit/s. Networking standards: IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, 128-bit WEP. Product type: Tabletop router, Product color: Black, LED indicators: LAN, USB, WLAN. Cables included: LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.