Linksys logo

Linksys EA8100 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3627
Info modified on:
30 May 2023, 12:08:00
Short summary description Linksys EA8100 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA8100, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Linksys EA8100 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys EA8100. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA2, WPA3-Enterprise. Product type: Tabletop router, Product color: Black, LED indicators: Activity, LAN, WPS. Antenna design: External

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.