LG WF-T6500TP, Top-load, 6 kg, 710 RPM, White
LG WF-T6500TP. Loading type: Top-load. Drum capacity: 6 kg, Maximum spin speed: 710 RPM. Product color: White. Width: 540 mm, Depth: 540 mm, Height: 820 mm