LG logo

LG WD-13481TP washing machine Front-load 7 kg 1300 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61041
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG WD-13481TP washing machine Front-load 7 kg 1300 RPM White:

LG WD-13481TP, Front-load, 7 kg, 1300 RPM, White

Long summary description LG WD-13481TP washing machine Front-load 7 kg 1300 RPM White:

LG WD-13481TP. Loading type: Front-load. Drum capacity: 7 kg. Washing class: A. Maximum spin speed: 1300 RPM. Product color: White. Width: 600 mm, Depth: 550 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.