LG W2453TQ-PF, 61 cm (24"), 1920 x 1080 pixels, LCD, 2 ms, Black
LG W2453TQ-PF. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black