LG logo

LG W2042S computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40573
Info modified on:
31 May 2024, 09:34:41
Short summary description LG W2042S computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

LG W2042S, 50,8 cm (20"), 1680 x 1050 pixels, LCD, 5 ms, Silver

Long summary description LG W2042S computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

LG W2042S. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.