LG logo

LG W1941S-PF computer monitor 48,3 cm (19") 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133667
Info modified on:
31 May 2024, 09:34:44
Short summary description LG W1941S-PF computer monitor 48,3 cm (19") 1366 x 768 pixels Black:

LG W1941S-PF, 48,3 cm (19"), 1366 x 768 pixels, LCD, 5 ms, Black

Long summary description LG W1941S-PF computer monitor 48,3 cm (19") 1366 x 768 pixels Black:

LG W1941S-PF. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.