LG logo

LG Optimus Pad V900 3G 32 GB 22,6 cm (8.9") 1 GB Android Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69382
Info modified on:
29 Jan 2020, 15:09:48
Short summary description LG Optimus Pad V900 3G 32 GB 22,6 cm (8.9") 1 GB Android Black:

LG Optimus Pad V900, 22,6 cm (8.9"), 1280 x 768 pixels, 32 GB, 1 GB, Android, Black

Long summary description LG Optimus Pad V900 3G 32 GB 22,6 cm (8.9") 1 GB Android Black:

LG Optimus Pad V900. Display diagonal: 22,6 cm (8.9"), Display resolution: 1280 x 768 pixels. Internal storage capacity: 32 GB. Internal memory: 1 GB. Weight: 623 g. Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.