LG logo

LG V series V320-MH3EK All-in-One PC/workstation Intel® Core™ i3 i3-3120M 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Silver, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71456
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG V series V320-MH3EK All-in-One PC/workstation Intel® Core™ i3 i3-3120M 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Silver, White:

LG V series V320-MH3EK, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Silver, White

Long summary description LG V series V320-MH3EK All-in-One PC/workstation Intel® Core™ i3 i3-3120M 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Silver, White:

LG V series V320-MH3EK. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: DVD Super Multi. Product color: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.