LG logo

LG UU12W.ULD air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44574
Info modified on:
12 Dec 2024, 14:14:39
Short summary description LG UU12W.ULD air conditioner Air conditioner outdoor unit White:

LG UU12W.ULD, Air conditioner outdoor unit, White, Cooling, Heating, R410A, 220-240 V, 50 Hz

Long summary description LG UU12W.ULD air conditioner Air conditioner outdoor unit White:

LG UU12W.ULD. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Current: 5,03 A. Outdoor unit noise level: 48 dB, Outdoor unit width: 77 cm, Outdoor unit depth: 24,5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.