LG logo

LG UT24 air conditioner Split system

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86355
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG UT24 air conditioner Split system:

LG UT24, Split system, Cooling, Heating, 7810 W, 8800 W, 26620 BTU/h, 30300 BTU/h

Long summary description LG UT24 air conditioner Split system:

LG UT24. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 7810 W. Power consumption (cooling) (max): 2150 W, Power consumption (heating) (max): 2340 W, Power requirements: 220 - 240 V, 50 Hz. Indoor unit type: Cassette, Indoor unit weight: 21 kg, Indoor unit dimensions (WxDxH): 840 x 840 x 204 mm. Noise level: 39 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.