LG SW362HP, Split system, White, Cooling, Heating, Ventilating, 33000 BTU/h, 35200 BTU/h, LCD
LG SW362HP. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating, Ventilating. AC input voltage: 220 V, AC input frequency: 60 Hz. Indoor unit type: Wall-mountable, Indoor unit width: 120,9 cm, Indoor unit depth: 20,5 cm. Outdoor unit width: 87 cm, Outdoor unit depth: 32 cm, Outdoor unit height: 80 cm