LG logo

LG SP7R soundbar speaker Black 7.1 channels 580 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3565
Info modified on:
04 Jan 2024, 20:27:14
Short summary description LG SP7R soundbar speaker Black 7.1 channels 580 W:

LG SP7R, 7.1 channels, 580 W, DTS Digital Surround, DTS Virtual:X, Dolby Digital, AI Sound Pro, Bass Blast, Bass Blast+, Game, Movie, Music, Sport, Standard, Voice, 96 kHz, 40 W

Long summary description LG SP7R soundbar speaker Black 7.1 channels 580 W:

LG SP7R. Audio output channels: 7.1 channels, RMS rated power: 580 W, Audio decoders: DTS Digital Surround, DTS Virtual:X, Dolby Digital. Soundbar speaker RMS power: 220 W. Subwoofer type: Active subwoofer. Product color: Black, Display type: LCD, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.