LG SN4, 2.1 channels, 300 W, DTS Digital Surround, DTS Virtual:X, Dolby Digital, 300 W, 100 W, Wireless
LG SN4. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, DTS Virtual:X, Dolby Digital. Soundbar speaker RMS power: 100 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product color: Black, Audio formats supported: AAC, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless