LG logo

LG SK5 Black 2.1 channels 360 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139011
Info modified on:
14 Mar 2024, 19:52:34
Short summary description LG SK5 Black 2.1 channels 360 W:

LG SK5, 2.1 channels, 360 W, DTS Digital Surround, Dolby Digital, 160 W, 82 dB, 4 Ω

Long summary description LG SK5 Black 2.1 channels 360 W:

LG SK5. Audio output channels: 2.1 channels, RMS rated power: 360 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 160 W, Signal-to-Noise Ratio (SNR): 82 dB, Tweeter impedance: 4 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product color: Black, Audio formats supported: AAC, AAC+, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.