LG SJ4R, 4.1 channels, 420 W, DTS Digital Surround, Dolby Digital, 240 W, Active subwoofer, 180 W
LG SJ4R. Audio output channels: 4.1 channels, RMS rated power: 420 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 240 W. Subwoofer type: Active subwoofer, Subwoofer RMS power: 180 W. Product color: Black, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless