LG RZ-42PX3RVA, 106,7 cm (42"), 852 x 480 pixels, SVGA, Plasma, Silver
LG RZ-42PX3RVA. Display diagonal: 106,7 cm (42"), Display resolution: 852 x 480 pixels, HD type: SVGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Silver