LG RZ-37LZ31, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black
LG RZ-37LZ31. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 600 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product color: Black