LG logo

LG RT8DIH1Q tumble dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15844
Info modified on:
27 May 2024, 15:41:49
Short summary description LG RT8DIH1Q tumble dryer Freestanding Front-load White:

LG RT8DIH1Q, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Touch, Right

Long summary description LG RT8DIH1Q tumble dryer Freestanding Front-load White:

LG RT8DIH1Q. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Depth: 600 mm, Width: 850 mm, Height: 690 mm. Package width: 920 mm, Package depth: 660 mm, Package height: 702 mm. Energy consumption washing per cycle: 176 kWh, Washing class: A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.