LG XBOOM RN5.DEUSLLK, Home audio micro system, Black, 500 W, 2-way, 20 cm, 5 cm
LG XBOOM RN5.DEUSLLK. Type: Home audio micro system, Product color: Black. RMS rated power: 500 W, Speaker type: 2-way, Woofer diameter: 20 cm. Supported radio bands: DAB+, FM, PLL, Tuner type: Analog & digital, FM band range: 87,5 - 108 MHz. Audio formats supported: AAC, MP3, SBC, WMA, Channels quantity: 2 channels. Equalizer modes: Bass Blast, Classic, Jazz, Pop, Rock, Standart