LG logo

LG RH10V9PV2W tumble dryer Freestanding Front-load 10 kg A+++ Platinum, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9843
Info modified on:
17 Oct 2024, 14:58:17
Short summary description LG RH10V9PV2W tumble dryer Freestanding Front-load 10 kg A+++ Platinum, Silver:

LG RH10V9PV2W, Freestanding, Front-load, Heat pump, Platinum, Silver, Buttons, Rotary, Touch, Left

Long summary description LG RH10V9PV2W tumble dryer Freestanding Front-load 10 kg A+++ Platinum, Silver:

LG RH10V9PV2W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 10 kg, Condensation efficiency class: A, Drying programs: Cotton, Mix, Quick, Sport, Towel. Delay start (max): 19 h. Energy efficiency class: A+++, Energy consumption: 0,91 kWh, Annual energy consumption: 210 kWh. LG technologies (clothes care): Auto Cleaning Condenser, ThinQ™

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.