LG RH10V9AV2WR, Freestanding, Front-load, Heat pump, White, Buttons, Touch, Left
LG RH10V9AV2WR. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 10 kg, Condensation efficiency class: A, Drying programs: Iron dry. Energy efficiency class: A+++, Annual energy consumption: 210 kWh, Energy efficiency scale: A+++ to D. LG technologies (clothes care): Eco Hybrid™. Depth: 660 mm, Width: 600 mm, Height: 850 mm