LG logo

LG RC80V9AV2W tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57080
Info modified on:
17 Oct 2024, 14:58:15
Short summary description LG RC80V9AV2W tumble dryer Freestanding Front-load 8 kg A+++ White:

LG RC80V9AV2W, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Glass window door

Long summary description LG RC80V9AV2W tumble dryer Freestanding Front-load 8 kg A+++ White:

LG RC80V9AV2W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Quick, Delicate/silk, Blanket, Cotton, Towel, Cupboard dry. Energy efficiency class: A+++, Energy consumption: 1,32 kWh, Annual energy consumption: 159 kWh. Depth: 690 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.