LG logo

LG New Standard Plus Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30801
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG New Standard Plus Air conditioner indoor unit White:

LG New Standard Plus, Air conditioner indoor unit, White, Cooling, Dehumidifying, Fan, Heating, 3500 W, 35 m², 890 W

Long summary description LG New Standard Plus Air conditioner indoor unit White:

LG New Standard Plus. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 191 kWh, Annual energy consumption (heating) (Average heating season): 875 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 59 dB, Cooling airflow (indoor unit): 450 m³/h. Sustainability certificates: ENERGY STAR. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.