LG logo

LG PH550G-GL data projector Standard throw projector 550 ANSI lumens DLP 720p (1280x720) 3D White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95182
Info modified on:
14 Mar 2024, 18:36:20
Short summary description LG PH550G-GL data projector Standard throw projector 550 ANSI lumens DLP 720p (1280x720) 3D White:

LG PH550G-GL, 550 ANSI lumens, DLP, 720p (1280x720), 100000:1, 16:9, 635 - 2540 mm (25 - 100")

Long summary description LG PH550G-GL data projector Standard throw projector 550 ANSI lumens DLP 720p (1280x720) 3D White:

LG PH550G-GL. Projector brightness: 550 ANSI lumens, Projection technology: DLP, Projector native resolution: 720p (1280x720). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 1.4:1, Offset: 100%. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Noise level: 24 dB, Noise level (economic mode): 23 dB, On Screen Display (OSD) languages: Arabic, Bulgarian, Simplified Chinese, Croatian, German, English, Spanish, French, Hindi,...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.