LG Optimus 3D P920, 10,9 cm (4.3"), 480 x 800 pixels, 1 GHz, 8 GB, 5 MP, Black
LG Optimus 3D P920. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz, Processor model: OMAP4430. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product color: Black. Weight: 168 g