LG OLED OLED83C21LA, 2,11 m (83"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Grey
LG OLED OLED83C21LA. Display diagonal: 2,11 m (83"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Grey