LG OLED65C6T, 165,1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
LG OLED65C6T. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Curved. 3D. Smart TV. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black