LG logo

LG OLED48C26LB TV 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33481
Info modified on:
16 Jul 2024, 11:04:53
Short summary description LG OLED48C26LB TV 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi White:

LG OLED48C26LB, 121,9 cm (48"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, White

Long summary description LG OLED48C26LB TV 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi White:

LG OLED48C26LB. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.