LG OLED evo OLED42C32LA, 106,7 cm (42"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
LG OLED evo OLED42C32LA. Display diagonal: 106,7 cm (42"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: OLED Motion, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black