LG logo

LG MU2R17.UL0 air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126857
Info modified on:
12 Dec 2024, 14:16:43
Short summary description LG MU2R17.UL0 air conditioner Air conditioner outdoor unit White:

LG MU2R17.UL0, Air conditioner outdoor unit, White, Circulation, Cooling, Dehumidifying, Fan, Heating, Ventilating, 4690 W, 5280 W, 880 W

Long summary description LG MU2R17.UL0 air conditioner Air conditioner outdoor unit White:

LG MU2R17.UL0. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Circulation, Cooling, Dehumidifying, Fan, Heating, Ventilating. Energy efficiency class (heating) (Warmer heating season): A+, Hourly energy consumption (cooling): 210 kWh, Hourly energy consumption (heating): 1367 kWh. Outdoor unit noise level: 63 dB, Outdoor unit width: 77 cm, Outdoor unit depth: 28,8 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.