LG logo

LG MS09AH air conditioner Split system

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132546
Info modified on:
31 Oct 2018, 17:36:30
Short summary description LG MS09AH air conditioner Split system:

LG MS09AH, Split system, Cooling, Heating, 2640 W, 2930 W, 9000 BTU/h, 10000 BTU/h

Long summary description LG MS09AH air conditioner Split system:

LG MS09AH. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2640 W. Indoor unit type: Wall-mountable. Weight: 7 kg, Dimensions (WxDxH): 840 x 153 x 270 mm. Noise level: 40 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.