LG M2752D, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, Black
LG M2752D. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black