LG M2094D-PZ, 50,8 cm (20"), 1680 x 1050 pixels, LCD, 5 ms, Black
LG M2094D-PZ. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black